Capital Lighting, Inc. 2381-03-27 Pendants-Bowl Style 782039

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Bowl Pendant UPC: 000023810327 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Bowl Pendant UPC: 000023810327 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2381-03-27 Pendants-Bowl Style - 782039 - Capital Lighting, Inc.
Columbus, OH, USA
2381-03-27 Pendants-Bowl Style
782039
2381-03-27 Pendants-Bowl Style 782039
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Bowl Pendant UPC: 000023810327 Category: Bowl Pendants Glass: Umber Linen Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Cherry
Product Name: Three Light Bowl Pendant
UPC: 000023810327
Category: Bowl Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782039
Product Name 2381-03-27 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details