Capital Lighting, Inc. 3890-VL2 GB Bathroom Fixtures-Two Lights 781972

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 10.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: SqAntique Marbled Safety Listing: Damp Canopy: 7.5``Wx4.75``H Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 10.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: SqAntique Marbled Safety Listing: Damp Canopy: 7.5``Wx4.75``H Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3890-VL2 GB Bathroom Fixtures-Two Lights - 781972 - Capital Lighting, Inc.
Columbus, OH, USA
3890-VL2 GB Bathroom Fixtures-Two Lights
781972
3890-VL2 GB Bathroom Fixtures-Two Lights 781972
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 10.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: SqAntique Marbled Safety Listing: Damp Canopy: 7.5``Wx4.75``H Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 10.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Golden Bronze
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: SqAntique Marbled
Safety Listing: Damp
Canopy: 7.5``Wx4.75``H
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781972
Product Name 3890-VL2 GB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details