Capital Lighting, Inc. 6005-10 PW Island/Pool Table-3 Light Bar 781942

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 21.75 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Island Light Category: Island Glass: Marbled Safety Listing: Dry Canopy: 4.5``Wx10L Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 21.75 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Island Light Category: Island Glass: Marbled Safety Listing: Dry Canopy: 4.5``Wx10L Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-10 PW Island/Pool Table-3 Light Bar - 781942 - Capital Lighting, Inc.
Columbus, OH, USA
6005-10 PW Island/Pool Table-3 Light Bar
781942
6005-10 PW Island/Pool Table-3 Light Bar 781942
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 21.75 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Island Light Category: Island Glass: Marbled Safety Listing: Dry Canopy: 4.5``Wx10L Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 21.75
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Product Name: Island Light
Category: Island
Glass: Marbled
Safety Listing: Dry
Canopy: 4.5``Wx10L
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781942
Product Name 6005-10 PW Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details