Capital Lighting, Inc. 7116-10 LC Island/Pool Table-3 Light Bar 781925

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 21.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Leather Crackle Product Name: Island Light Category: Island Glass: Creme Brulee Safety Listing: Dry Canopy: 17.12``Wx4``Hx2``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 21.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Leather Crackle Product Name: Island Light Category: Island Glass: Creme Brulee Safety Listing: Dry Canopy: 17.12``Wx4``Hx2``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7116-10 LC Island/Pool Table-3 Light Bar - 781925 - Capital Lighting, Inc.
Columbus, OH, USA
7116-10 LC Island/Pool Table-3 Light Bar
781925
7116-10 LC Island/Pool Table-3 Light Bar 781925
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 21.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Leather Crackle Product Name: Island Light Category: Island Glass: Creme Brulee Safety Listing: Dry Canopy: 17.12``Wx4``Hx2``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 21.50
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Leather Crackle
Product Name: Island Light
Category: Island
Glass: Creme Brulee
Safety Listing: Dry
Canopy: 17.12``Wx4``Hx2``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781925
Product Name 7116-10 LC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details