Capital Lighting, Inc. 6029-M1L EB Mini Pendants-Rod 781924

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 44.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Antique Marbled Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 1` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 44.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Antique Marbled Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 1` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6029-M1L EB Mini Pendants-Rod - 781924 - Capital Lighting, Inc.
Columbus, OH, USA
6029-M1L EB Mini Pendants-Rod
781924
6029-M1L EB Mini Pendants-Rod 781924
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 44.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Antique Marbled Safety Listing: Dry Canopy: 6``Dx1.5``E Chain: 1` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 44.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Etruscan Bronze
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 6``Dx1.5``E
Chain: 1`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781924
Product Name 6029-M1L EB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details