Capital Lighting, Inc. 6005-M1L RBZ Mini Pendants-Rod 781919

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Antique Marbled Safety Listing: Dry Canopy: 6``Dx4``Einclu``Ding loop Chain: 2` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Antique Marbled Safety Listing: Dry Canopy: 6``Dx4``Einclu``Ding loop Chain: 2` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-M1L RBZ Mini Pendants-Rod - 781919 - Capital Lighting, Inc.
Columbus, OH, USA
6005-M1L RBZ Mini Pendants-Rod
781919
6005-M1L RBZ Mini Pendants-Rod 781919
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Antique Marbled Safety Listing: Dry Canopy: 6``Dx4``Einclu``Ding loop Chain: 2` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 59.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 6``Dx4``Einclu``Dingloop
Chain: 2`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781919
Product Name 6005-M1L RBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details