Capital Lighting, Inc. 6005-SF RBZ Semi-Flush Mts.-Bowl Style 781913

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-SF RBZ Semi-Flush Mts.-Bowl Style - 781913 - Capital Lighting, Inc.
Columbus, OH, USA
6005-SF RBZ Semi-Flush Mts.-Bowl Style
781913
6005-SF RBZ Semi-Flush Mts.-Bowl Style 781913
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Antique Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781913
Product Name 6005-SF RBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details