Capital Lighting, Inc. 6029-9 EB Mid. Chandeliers-Glass Up 781904

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Etruscan Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Etruscan Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6029-9 EB Mid. Chandeliers-Glass Up - 781904 - Capital Lighting, Inc.
Columbus, OH, USA
6029-9 EB Mid. Chandeliers-Glass Up
781904
6029-9 EB Mid. Chandeliers-Glass Up 781904
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Etruscan Bronze Product Name: Two Tier Chandelier Category: Chandelier Glass: Antique Marbled Safety Listing: Dry Canopy: 6.37``D Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Etruscan Bronze
Product Name: Two Tier Chandelier
Category: Chandelier
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 6.37``D
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781904
Product Name 6029-9 EB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details