Capital Lighting, Inc. HC9011IBFL Exterior -Post/Pier Head 781846

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: CF18 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 14 Product Name: One Light Outdoor Post UPC: 611728120330 Category: Outdoor Glass: Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: CF18 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 14 Product Name: One Light Outdoor Post UPC: 611728120330 Category: Outdoor Glass: Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HC9011IBFL Exterior -Post/Pier Head - 781846 - Capital Lighting, Inc.
Columbus, OH, USA
HC9011IBFL Exterior -Post/Pier Head
781846
HC9011IBFL Exterior -Post/Pier Head 781846
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: CF18 Qty: 1 Wattage: 18 Finish: Imperial Bronze Weight: 14 Product Name: One Light Outdoor Post UPC: 611728120330 Category: Outdoor Glass: Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: CF18
Qty: 1
Wattage: 18
Finish: Imperial Bronze
Weight: 14
Product Name: One Light Outdoor Post
UPC: 611728120330
Category: Outdoor
Glass: Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781846
Product Name HC9011IBFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details