Capital Lighting, Inc. B9902CG Exterior -Wall Mount 781707

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Gold Product Name: Three Light Wall Lantern UPC: 782042566668 Category: Exterior Shipped Via: Truck Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Gold Product Name: Three Light Wall Lantern UPC: 782042566668 Category: Exterior Shipped Via: Truck Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
B9902CG Exterior -Wall Mount - 781707 - Capital Lighting, Inc.
Columbus, OH, USA
B9902CG Exterior -Wall Mount
781707
B9902CG Exterior -Wall Mount 781707
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Gold Product Name: Three Light Wall Lantern UPC: 782042566668 Category: Exterior Shipped Via: Truck Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Charred Gold
Product Name: Three Light Wall Lantern
UPC: 782042566668
Category: Exterior
Shipped Via: Truck
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781707
Product Name B9902CG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details