Capital Lighting, Inc. B9361NB-D Exterior -Wall Mount 781378

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.50 Extension: 13 Bulb Type: A19 Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern Dark Sky UPC: 782042644878 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.50 Extension: 13 Bulb Type: A19 Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern Dark Sky UPC: 782042644878 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B9361NB-D Exterior -Wall Mount - 781378 - Capital Lighting, Inc.
Columbus, OH, USA
B9361NB-D Exterior -Wall Mount
781378
B9361NB-D Exterior -Wall Mount 781378
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 18.50 Extension: 13 Bulb Type: A19 Qty: 1 Wattage: 60 Finish: Natural Bronze Product Name: One Light Wall Lantern Dark Sky UPC: 782042644878 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 18.50
Extension: 13
Bulb
Type: A19
Qty: 1
Wattage: 60
Finish: Natural Bronze
Product Name: One Light Wall Lantern Dark Sky
UPC: 782042644878
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781378
Product Name B9361NB-D Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details