Capital Lighting, Inc. B9623NB Exterior -Wall Mount 781365

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 47.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Wall Lantern UPC: 782042548749 Category: Exterior Shipped Via: Truck Top to outlet: 17.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 47.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Wall Lantern UPC: 782042548749 Category: Exterior Shipped Via: Truck Top to outlet: 17.50

Suppliers

Company
Product
Description
Supplier Links
B9623NB Exterior -Wall Mount - 781365 - Capital Lighting, Inc.
Columbus, OH, USA
B9623NB Exterior -Wall Mount
781365
B9623NB Exterior -Wall Mount 781365
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 47.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Bronze Product Name: Four Light Wall Lantern UPC: 782042548749 Category: Exterior Shipped Via: Truck Top to outlet: 17.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 47.00
Extension: 17
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Bronze
Product Name: Four Light Wall Lantern
UPC: 782042548749
Category: Exterior
Shipped Via: Truck
Top to outlet: 17.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781365
Product Name B9623NB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details