Capital Lighting, Inc. BFCD6831BZP Exterior -Wall Mount 781337

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Bronze Patina Product Name: One Light Wall Lantern Fluorescent UPC: 782042646735 Category: Exterior Top to outlet: 19.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Bronze Patina Product Name: One Light Wall Lantern Fluorescent UPC: 782042646735 Category: Exterior Top to outlet: 19.00

Suppliers

Company
Product
Description
Supplier Links
BFCD6831BZP Exterior -Wall Mount - 781337 - Capital Lighting, Inc.
Columbus, OH, USA
BFCD6831BZP Exterior -Wall Mount
781337
BFCD6831BZP Exterior -Wall Mount 781337
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Bronze Patina Product Name: One Light Wall Lantern Fluorescent UPC: 782042646735 Category: Exterior Top to outlet: 19.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 25.00
Extension: 13
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Bronze Patina
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042646735
Category: Exterior
Top to outlet: 19.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781337
Product Name BFCD6831BZP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details