Capital Lighting, Inc. 8711-AGB Sconces-Single Candle 781254

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 806134056254 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 806134056254 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8711-AGB Sconces-Single Candle - 781254 - Capital Lighting, Inc.
Columbus, OH, USA
8711-AGB Sconces-Single Candle
781254
8711-AGB Sconces-Single Candle 781254
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 806134056254 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134056254
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781254
Product Name 8711-AGB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details