Capital Lighting, Inc. 292-OB Sconces-Double Glass 781034

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134059125 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134059125 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
292-OB Sconces-Double Glass - 781034 - Capital Lighting, Inc.
Columbus, OH, USA
292-OB Sconces-Double Glass
781034
292-OB Sconces-Double Glass 781034
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134059125 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 17.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134059125
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781034
Product Name 292-OB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details