Capital Lighting, Inc. 762-AN Sconces-Single Glass 781026

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134058685 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134058685 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
762-AN Sconces-Single Glass - 781026 - Capital Lighting, Inc.
Columbus, OH, USA
762-AN Sconces-Single Glass
781026
762-AN Sconces-Single Glass 781026
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134058685 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134058685
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781026
Product Name 762-AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details