Capital Lighting, Inc. SA2812GU Pendants-Bowl Style 780973

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Umber Weight: 17 Product Name: Three Light Pendant UPC: 611728124246 Category: Pendant Glass: Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Umber Weight: 17 Product Name: Three Light Pendant UPC: 611728124246 Category: Pendant Glass: Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SA2812GU Pendants-Bowl Style - 780973 - Capital Lighting, Inc.
Columbus, OH, USA
SA2812GU Pendants-Bowl Style
780973
SA2812GU Pendants-Bowl Style 780973
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Umber Weight: 17 Product Name: Three Light Pendant UPC: 611728124246 Category: Pendant Glass: Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Golden Umber
Weight: 17
Product Name: Three Light Pendant
UPC: 611728124246
Category: Pendant
Glass: Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780973
Product Name SA2812GU Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details