Capital Lighting, Inc. 97583-BU Mid. Chandeliers-Glass Up 780952

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Umber Product Name: Three Light Chandelier UPC: 46335913264 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Umber Product Name: Three Light Chandelier UPC: 46335913264 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97583-BU Mid. Chandeliers-Glass Up - 780952 - Capital Lighting, Inc.
Columbus, OH, USA
97583-BU Mid. Chandeliers-Glass Up
780952
97583-BU Mid. Chandeliers-Glass Up 780952
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Umber Product Name: Three Light Chandelier UPC: 46335913264 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnt Umber
Product Name: Three Light Chandelier
UPC: 46335913264
Category: Chandelier
Glass: Antique Harvest Beige
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780952
Product Name 97583-BU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details