Capital Lighting, Inc. 98086-SP Mid. Chandeliers-Glass Up 780792

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Platinum Product Name: Six Light Chandelier UPC: 46335912892 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Platinum Product Name: Six Light Chandelier UPC: 46335912892 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98086-SP Mid. Chandeliers-Glass Up - 780792 - Capital Lighting, Inc.
Columbus, OH, USA
98086-SP Mid. Chandeliers-Glass Up
780792
98086-SP Mid. Chandeliers-Glass Up 780792
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Platinum Product Name: Six Light Chandelier UPC: 46335912892 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 23.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Satin Platinum
Product Name: Six Light Chandelier
UPC: 46335912892
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780792
Product Name 98086-SP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details