Capital Lighting, Inc. 98389-VBR Large Chandeliers-Candle 780771

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 42.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Venetian Bronze Product Name: Nine Light Chandelier UPC: 46335912731 Category: Chandelier Glass: Antiqued Amber Crystal Drops Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 42.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Venetian Bronze Product Name: Nine Light Chandelier UPC: 46335912731 Category: Chandelier Glass: Antiqued Amber Crystal Drops Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98389-VBR Large Chandeliers-Candle - 780771 - Capital Lighting, Inc.
Columbus, OH, USA
98389-VBR Large Chandeliers-Candle
780771
98389-VBR Large Chandeliers-Candle 780771
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 42.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Venetian Bronze Product Name: Nine Light Chandelier UPC: 46335912731 Category: Chandelier Glass: Antiqued Amber Crystal Drops Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 42.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Venetian Bronze
Product Name: Nine Light Chandelier
UPC: 46335912731
Category: Chandelier
Glass: Antiqued Amber Crystal Drops
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780771
Product Name 98389-VBR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details