Capital Lighting, Inc. 97311-WSD Semi-Flush Mts.-Bowl Style 780749

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Saddle Product Name: Three Light Semi-Flush UPC: 46335911147 Category: Semi-Flush Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Saddle Product Name: Three Light Semi-Flush UPC: 46335911147 Category: Semi-Flush Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97311-WSD Semi-Flush Mts.-Bowl Style - 780749 - Capital Lighting, Inc.
Columbus, OH, USA
97311-WSD Semi-Flush Mts.-Bowl Style
780749
97311-WSD Semi-Flush Mts.-Bowl Style 780749
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Weathered Saddle Product Name: Three Light Semi-Flush UPC: 46335911147 Category: Semi-Flush Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Weathered Saddle
Product Name: Three Light Semi-Flush
UPC: 46335911147
Category: Semi-Flush
Glass: Satin Crepe
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780749
Product Name 97311-WSD Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details