Capital Lighting, Inc. 5431PL Semi-Flush Mts.-Bowl Style 780557

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5431PL Semi-Flush Mts.-Bowl Style - 780557 - Capital Lighting, Inc.
Columbus, OH, USA
5431PL Semi-Flush Mts.-Bowl Style
780557
5431PL Semi-Flush Mts.-Bowl Style 780557
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Polished Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Polished Antique Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Curve-Shaped Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780557
Product Name 5431PL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details