Capital Lighting, Inc. 5434PL Bathroom Fixtures-Four Lights 780553

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
5434PL Bathroom Fixtures-Four Lights - 780553 - Capital Lighting, Inc.
Columbus, OH, USA
5434PL Bathroom Fixtures-Four Lights
780553
5434PL Bathroom Fixtures-Four Lights 780553
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.00
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Antique Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Curve-Shaped Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780553
Product Name 5434PL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details