Capital Lighting, Inc. 1641TT Exterior -Post/Pier Head 780231

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 23.50 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lense Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 23.50 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lense Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1641TT Exterior -Post/Pier Head - 780231 - Capital Lighting, Inc.
Columbus, OH, USA
1641TT Exterior -Post/Pier Head
780231
1641TT Exterior -Post/Pier Head 780231
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 23.50 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Tempered Lense Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 23.50
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 20
Finish: Titanium
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Tempered Lense
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780231
Product Name 1641TT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details