Capital Lighting, Inc. F849041NV Exterior -Wall Mt./Flush 779958

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vista Silver Weight: 2.93 Product Name: One Light Outdoor Wall UPC: 742546046226 Category: Outdoor Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vista Silver Weight: 2.93 Product Name: One Light Outdoor Wall UPC: 742546046226 Category: Outdoor Wall

Suppliers

Company
Product
Description
Supplier Links
F849041NV Exterior -Wall Mt./Flush - 779958 - Capital Lighting, Inc.
Columbus, OH, USA
F849041NV Exterior -Wall Mt./Flush
779958
F849041NV Exterior -Wall Mt./Flush 779958
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vista Silver Weight: 2.93 Product Name: One Light Outdoor Wall UPC: 742546046226 Category: Outdoor Wall

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Vista Silver
Weight: 2.93
Product Name: One Light Outdoor Wall
UPC: 742546046226
Category: Outdoor Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779958
Product Name F849041NV Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details