Capital Lighting, Inc. N6310-BF Sconces-Double Candle 779470

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 5.39 Product Name: Two Light Sconce UPC: 840254020856 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH0006
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 5.39 Product Name: Two Light Sconce UPC: 840254020856 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH0006

Suppliers

Company
Product
Description
Supplier Links
N6310-BF Sconces-Double Candle - 779470 - Capital Lighting, Inc.
Columbus, OH, USA
N6310-BF Sconces-Double Candle
779470
N6310-BF Sconces-Double Candle 779470
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 5.39 Product Name: Two Light Sconce UPC: 840254020856 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH0006

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 5.39
Product Name: Two Light Sconce
UPC: 840254020856
Category: Sconce
Shipped Via: FedEx
Optional Control: Presented w/ Optional Shade-SH0006

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779470
Product Name N6310-BF Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details