Capital Lighting, Inc. N3606-BP Pendants-Bowl Style 779423

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 43.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 48.4 Product Name: Six Light Pendant UPC: 840254012639 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 43.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 48.4 Product Name: Six Light Pendant UPC: 840254012639 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N3606-BP Pendants-Bowl Style - 779423 - Capital Lighting, Inc.
Columbus, OH, USA
N3606-BP Pendants-Bowl Style
779423
N3606-BP Pendants-Bowl Style 779423
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 43.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 48.4 Product Name: Six Light Pendant UPC: 840254012639 Category: Pendant Glass: Alabaster Dust Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 43.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze
Weight: 48.4
Product Name: Six Light Pendant
UPC: 840254012639
Category: Pendant
Glass: Alabaster Dust
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779423
Product Name N3606-BP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details