Capital Lighting, Inc. N200502 Sconces-Double Candle 779393

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Length 11.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254009653 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Length 11.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254009653 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N200502 Sconces-Double Candle - 779393 - Capital Lighting, Inc.
Columbus, OH, USA
N200502 Sconces-Double Candle
779393
N200502 Sconces-Double Candle 779393
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Length 11.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254009653 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Length 11.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Product Name: Two Light Sconce
UPC: 840254009653
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779393
Product Name N200502 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details