Capital Lighting, Inc. P3812-077 Lamps-Table Lamps 778323

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp Category: Table Lamp Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp Category: Table Lamp Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P3812-077 Lamps-Table Lamps - 778323 - Capital Lighting, Inc.
Columbus, OH, USA
P3812-077 Lamps-Table Lamps
778323
P3812-077 Lamps-Table Lamps 778323
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp Category: Table Lamp Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778323
Product Name P3812-077 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details