Capital Lighting, Inc. P4354-603 Lamps-Swing Arm-Floor 778128

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 45.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Nickel Weight: 14.52 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 45.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Nickel Weight: 14.52 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P4354-603 Lamps-Swing Arm-Floor - 778128 - Capital Lighting, Inc.
Columbus, OH, USA
P4354-603 Lamps-Swing Arm-Floor
778128
P4354-603 Lamps-Swing Arm-Floor 778128
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 45.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Nickel Weight: 14.52 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 45.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Nickel
Weight: 14.52
Product Name: One Light Floor Lamp
Category: Floor Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778128
Product Name P4354-603 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details