Capital Lighting, Inc. P603-1-603 Lamps-Floor Lamps 778108

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 42.25 Bulb Type: DC Halogen Qty: 1 Wattage: 50 Finish: Nickel Weight: 11.15 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 42.25 Bulb Type: DC Halogen Qty: 1 Wattage: 50 Finish: Nickel Weight: 11.15 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P603-1-603 Lamps-Floor Lamps - 778108 - Capital Lighting, Inc.
Columbus, OH, USA
P603-1-603 Lamps-Floor Lamps
778108
P603-1-603 Lamps-Floor Lamps 778108
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 42.25 Bulb Type: DC Halogen Qty: 1 Wattage: 50 Finish: Nickel Weight: 11.15 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 42.25
Bulb
Type: DC Halogen
Qty: 1
Wattage: 50
Finish: Nickel
Weight: 11.15
Product Name: One Light Floor Lamp
Category: Floor Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778108
Product Name P603-1-603 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details