Capital Lighting, Inc. P5003-056 Bathroom Fixtures-Three Lights 778052

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 6.25 Bulb Type: Minican Qty: 3 Wattage: 50 Finish: Nickel Weight: 3.32 Product Name: Three Light Bath Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 6.25 Bulb Type: Minican Qty: 3 Wattage: 50 Finish: Nickel Weight: 3.32 Product Name: Three Light Bath Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P5003-056 Bathroom Fixtures-Three Lights - 778052 - Capital Lighting, Inc.
Columbus, OH, USA
P5003-056 Bathroom Fixtures-Three Lights
778052
P5003-056 Bathroom Fixtures-Three Lights 778052
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 6.25 Bulb Type: Minican Qty: 3 Wattage: 50 Finish: Nickel Weight: 3.32 Product Name: Three Light Bath Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.75
Extension: 6.25
Bulb
Type: Minican
Qty: 3
Wattage: 50
Finish: Nickel
Weight: 3.32
Product Name: Three Light Bath
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778052
Product Name P5003-056 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details