Capital Lighting, Inc. P5001-056 Sconces-Single Glass 778050

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Extension: 6.25 Bulb Type: Minican Qty: 1 Wattage: 50 Finish: Nickel Weight: 1.47 Product Name: One Light Bath Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Extension: 6.25 Bulb Type: Minican Qty: 1 Wattage: 50 Finish: Nickel Weight: 1.47 Product Name: One Light Bath Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P5001-056 Sconces-Single Glass - 778050 - Capital Lighting, Inc.
Columbus, OH, USA
P5001-056 Sconces-Single Glass
778050
P5001-056 Sconces-Single Glass 778050
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Extension: 6.25 Bulb Type: Minican Qty: 1 Wattage: 50 Finish: Nickel Weight: 1.47 Product Name: One Light Bath Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.25
Extension: 6.25
Bulb
Type: Minican
Qty: 1
Wattage: 50
Finish: Nickel
Weight: 1.47
Product Name: One Light Bath
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778050
Product Name P5001-056 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details