Capital Lighting, Inc. 9905MB Mid. Chandeliers-Candle 777915

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9905MB Mid. Chandeliers-Candle - 777915 - Capital Lighting, Inc.
Columbus, OH, USA
9905MB Mid. Chandeliers-Candle
777915
9905MB Mid. Chandeliers-Candle 777915
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Mahogany Bronze
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777915
Product Name 9905MB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details