Capital Lighting, Inc. 4887PZ Mid. Chandeliers-Candle 777904

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Length 37.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Pearl Bronze Weight: 51 Product Name: Ten Light Chandelier UPC: 640665488722 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Length 37.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Pearl Bronze Weight: 51 Product Name: Ten Light Chandelier UPC: 640665488722 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4887PZ Mid. Chandeliers-Candle - 777904 - Capital Lighting, Inc.
Columbus, OH, USA
4887PZ Mid. Chandeliers-Candle
777904
4887PZ Mid. Chandeliers-Candle 777904
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 37.00 Length 37.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Pearl Bronze Weight: 51 Product Name: Ten Light Chandelier UPC: 640665488722 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 37.00
Length 37.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Pearl Bronze
Weight: 51
Product Name: Ten Light Chandelier
UPC: 640665488722
Category: Chandelier
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777904
Product Name 4887PZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details