Capital Lighting, Inc. 1536BZ Landscape Ltg.-Accent 777814

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 5.75 Length 5.75 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 640665153613 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 5.75 Length 5.75 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 640665153613 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
1536BZ Landscape Ltg.-Accent - 777814 - Capital Lighting, Inc.
Columbus, OH, USA
1536BZ Landscape Ltg.-Accent
777814
1536BZ Landscape Ltg.-Accent 777814
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 5.75 Length 5.75 Bulb Type: Bi-Pin Qty: 1 Wattage: 50 Finish: Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 640665153613 Category: Landscape Glass: N/A Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 5.75
Length 5.75
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 50
Finish: Bronze
Weight: 2
Product Name: One Light Landscape Fixture
UPC: 640665153613
Category: Landscape
Glass: N/A
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777814
Product Name 1536BZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details