Capital Lighting, Inc. 4808SU Mid. Chandeliers-Candle 777747

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.75 Length 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Summerstone Weight: 21 Product Name: Three Light Chandelier UPC: 640665480818 Category: Chandelier Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.75 Length 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Summerstone Weight: 21 Product Name: Three Light Chandelier UPC: 640665480818 Category: Chandelier Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4808SU Mid. Chandeliers-Candle - 777747 - Capital Lighting, Inc.
Columbus, OH, USA
4808SU Mid. Chandeliers-Candle
777747
4808SU Mid. Chandeliers-Candle 777747
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.75 Length 28.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Summerstone Weight: 21 Product Name: Three Light Chandelier UPC: 640665480818 Category: Chandelier Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.75
Length 28.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Summerstone
Weight: 21
Product Name: Three Light Chandelier
UPC: 640665480818
Category: Chandelier
Glass: Decorative Crystals
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777747
Product Name 4808SU Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details