Capital Lighting, Inc. 5313BB Bathroom Fixtures-Three Lights 777712

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.50 Length 8.50 Extension: 7 Bulb Qty: 3 Wattage: 75 Finish: Burnished Brass Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665531312 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.50 Length 8.50 Extension: 7 Bulb Qty: 3 Wattage: 75 Finish: Burnished Brass Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665531312 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
5313BB Bathroom Fixtures-Three Lights - 777712 - Capital Lighting, Inc.
Columbus, OH, USA
5313BB Bathroom Fixtures-Three Lights
777712
5313BB Bathroom Fixtures-Three Lights 777712
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 8.50 Length 8.50 Extension: 7 Bulb Qty: 3 Wattage: 75 Finish: Burnished Brass Weight: 13 Product Name: Three Light Bath Fixture UPC: 640665531312 Category: Bath Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 8.50
Length 8.50
Extension: 7
Bulb
Qty: 3
Wattage: 75
Finish: Burnished Brass
Weight: 13
Product Name: Three Light Bath Fixture
UPC: 640665531312
Category: Bath
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777712
Product Name 5313BB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details