Capital Lighting, Inc. VS8002-PN Bathroom Fixtures-Two Lights 777518

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 16.5 Product Name: Two Light Vanity Fixture UPC: 014817252378 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 16.5 Product Name: Two Light Vanity Fixture UPC: 014817252378 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS8002-PN Bathroom Fixtures-Two Lights - 777518 - Capital Lighting, Inc.
Columbus, OH, USA
VS8002-PN Bathroom Fixtures-Two Lights
777518
VS8002-PN Bathroom Fixtures-Two Lights 777518
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 16.5 Product Name: Two Light Vanity Fixture UPC: 014817252378 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 16.5
Product Name: Two Light Vanity Fixture
UPC: 014817252378
Category: Vanity
Glass: Opal white etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777518
Product Name VS8002-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details