Capital Lighting, Inc. 2262AP Exterior -Hanging 777470

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 640665226218 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 640665226218 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2262AP Exterior -Hanging - 777470 - Capital Lighting, Inc.
Columbus, OH, USA
2262AP Exterior -Hanging
777470
2262AP Exterior -Hanging 777470
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Copper Weight: 11 Product Name: Three Light Outdoor Fixture UPC: 640665226218 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Copper
Weight: 11
Product Name: Three Light Outdoor Fixture
UPC: 640665226218
Category: Outdoor
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777470
Product Name 2262AP Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details