Capital Lighting, Inc. P15-90-61 Lamps-Desk/Piano Lamps 777458

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Piano/Desk Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Piano/Desk Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P15-90-61 Lamps-Desk/Piano Lamps - 777458 - Capital Lighting, Inc.
Columbus, OH, USA
P15-90-61 Lamps-Desk/Piano Lamps
777458
P15-90-61 Lamps-Desk/Piano Lamps 777458
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Piano/Desk Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.50
Bulb
Type: T10
Qty: 2
Wattage: 40
Finish: Polished Brass
Product Name: Piano/Desk Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777458
Product Name P15-90-61 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details