Capital Lighting, Inc. 2265AP Exterior -Wall Mount 777447

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.75 Length 17.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Copper Weight: 10 Product Name: Two Light Outdoor Fixture UPC: 640665226515 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.75 Length 17.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Copper Weight: 10 Product Name: Two Light Outdoor Fixture UPC: 640665226515 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.25

Suppliers

Company
Product
Description
Supplier Links
2265AP Exterior -Wall Mount - 777447 - Capital Lighting, Inc.
Columbus, OH, USA
2265AP Exterior -Wall Mount
777447
2265AP Exterior -Wall Mount 777447
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.75 Length 17.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Copper Weight: 10 Product Name: Two Light Outdoor Fixture UPC: 640665226515 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 17.75
Length 17.75
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Copper
Weight: 10
Product Name: Two Light Outdoor Fixture
UPC: 640665226515
Category: Outdoor
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777447
Product Name 2265AP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details