Capital Lighting, Inc. 2656MRPE Mid. Chandeliers-Glass Up 777362

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Pewter Weight: 18.61 Product Name: Seven Light Chandelier UPC: 783209265615 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Pewter Weight: 18.61 Product Name: Seven Light Chandelier UPC: 783209265615 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2656MRPE Mid. Chandeliers-Glass Up - 777362 - Capital Lighting, Inc.
Columbus, OH, USA
2656MRPE Mid. Chandeliers-Glass Up
777362
2656MRPE Mid. Chandeliers-Glass Up 777362
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Pewter Weight: 18.61 Product Name: Seven Light Chandelier UPC: 783209265615 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 28.00
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Pewter
Weight: 18.61
Product Name: Seven Light Chandelier
UPC: 783209265615
Category: Multi-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777362
Product Name 2656MRPE Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details