Capital Lighting, Inc. 2659MRAC Large Chandeliers-Glass Shade 777361

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 43.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Acorn Weight: 32.89 Product Name: Two Light Chandelier UPC: 783209265929 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 43.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Acorn Weight: 32.89 Product Name: Two Light Chandelier UPC: 783209265929 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2659MRAC Large Chandeliers-Glass Shade - 777361 - Capital Lighting, Inc.
Columbus, OH, USA
2659MRAC Large Chandeliers-Glass Shade
777361
2659MRAC Large Chandeliers-Glass Shade 777361
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 43.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Acorn Weight: 32.89 Product Name: Two Light Chandelier UPC: 783209265929 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 43.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Acorn
Weight: 32.89
Product Name: Two Light Chandelier
UPC: 783209265929
Category: Multi-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777361
Product Name 2659MRAC Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details