Capital Lighting, Inc. F1835/3CB Pendants-Bowl Style 777071

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 27.5 Product Name: Three Light Uplight Chandelier UPC: 014817253092 Category: Chandeliers Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 27.5 Product Name: Three Light Uplight Chandelier UPC: 014817253092 Category: Chandeliers Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1835/3CB Pendants-Bowl Style - 777071 - Capital Lighting, Inc.
Columbus, OH, USA
F1835/3CB Pendants-Bowl Style
777071
F1835/3CB Pendants-Bowl Style 777071
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Corinthian Bronze Weight: 27.5 Product Name: Three Light Uplight Chandelier UPC: 014817253092 Category: Chandeliers Glass: Beige Etruscan Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Corinthian Bronze
Weight: 27.5
Product Name: Three Light Uplight Chandelier
UPC: 014817253092
Category: Chandeliers
Glass: Beige Etruscan
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 777071
Product Name F1835/3CB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details