Capital Lighting, Inc. 335796-20-G26 Exterior -Post/Pier Head 775662

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
335796-20-G26 Exterior -Post/Pier Head - 775662 - Capital Lighting, Inc.
Columbus, OH, USA
335796-20-G26 Exterior -Post/Pier Head
775662
335796-20-G26 Exterior -Post/Pier Head 775662
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 14.30
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775662
Product Name 335796-20-G26 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details