Capital Lighting, Inc. F1889/3ORB Pendants-Bowl Style 775505

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 21.5 Product Name: Three Light Uplight Chandelier UPC: 014817259759 Category: Chandeliers Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 21.5 Product Name: Three Light Uplight Chandelier UPC: 014817259759 Category: Chandeliers Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1889/3ORB Pendants-Bowl Style - 775505 - Capital Lighting, Inc.
Columbus, OH, USA
F1889/3ORB Pendants-Bowl Style
775505
F1889/3ORB Pendants-Bowl Style 775505
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 21.5 Product Name: Three Light Uplight Chandelier UPC: 014817259759 Category: Chandeliers Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 21.5
Product Name: Three Light Uplight Chandelier
UPC: 014817259759
Category: Chandeliers
Glass: Opal white etched
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775505
Product Name F1889/3ORB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details