Capital Lighting, Inc. F1885/3ORB Mid. Chandeliers-Glass Down 775503

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19.3 Product Name: Three Light Chandelier UPC: 014817259711 Category: Chandeliers Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19.3 Product Name: Three Light Chandelier UPC: 014817259711 Category: Chandeliers Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F1885/3ORB Mid. Chandeliers-Glass Down - 775503 - Capital Lighting, Inc.
Columbus, OH, USA
F1885/3ORB Mid. Chandeliers-Glass Down
775503
F1885/3ORB Mid. Chandeliers-Glass Down 775503
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19.3 Product Name: Three Light Chandelier UPC: 014817259711 Category: Chandeliers Glass: Opal white etched Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 19.3
Product Name: Three Light Chandelier
UPC: 014817259711
Category: Chandeliers
Glass: Opal white etched
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775503
Product Name F1885/3ORB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details