Capital Lighting, Inc. 101455-20-G22 Mid. Chandeliers-Glass Up 775382

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Natural Iron Product Name: Five Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Natural Iron Product Name: Five Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
101455-20-G22 Mid. Chandeliers-Glass Up - 775382 - Capital Lighting, Inc.
Columbus, OH, USA
101455-20-G22 Mid. Chandeliers-Glass Up
775382
101455-20-G22 Mid. Chandeliers-Glass Up 775382
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Natural Iron Product Name: Five Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 23.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Natural Iron
Product Name: Five Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775382
Product Name 101455-20-G22 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details