Capital Lighting, Inc. 107050-20-CTO Mid. Chandeliers-Candle 775350

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.50 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.50 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
107050-20-CTO Mid. Chandeliers-Candle - 775350 - Capital Lighting, Inc.
Columbus, OH, USA
107050-20-CTO Mid. Chandeliers-Candle
775350
107050-20-CTO Mid. Chandeliers-Candle 775350
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.50 Bulb Qty: 5 Wattage: 60 Finish: Natural Iron Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.50
Bulb
Qty: 5
Wattage: 60
Finish: Natural Iron
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 775350
Product Name 107050-20-CTO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details